Manufacturer: Wiha
Win Source Part Number: 906597-33465
Features: Hex Key T-Handle 5/32" 7.01" (178.0mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8205.40.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906597-33465 |
| Product Name | Unclassified - 33465 |