Wiha Quality Tools
Hex, Torx Keys
33458
Description
Hex Key T-Handle 10mm
Request a Quote
Email Supplier
Datasheet
Description
Hex Key T-Handle 10mm
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
33458-ND |
|
Product Name
|
Hex, Torx Keys |
|
Type
|
Specialty/Other; T-Handle
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Type
Single End
Drive Size
2 inch (50.8 mm)
Wrench Weight
1.52 lbs (0.6893 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.3750 inch (9.52 mm)
View Details
Type
Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size
0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length
7.75 inch (197 mm)
View Details