DRIVER, T HANDLE, HEXAGON, 3/16; Overall Length:182mm; Hex Tip Size:3/16"; Product Range:-; SVHC:No SVHC (27-Jun-2018); Blade Length:150mm; Imperial AF Size:3/16"; Screwdriver Type:Hex; Tip / Nozzle Size:3/16"; Weight:70g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1261 |
| Product Name | Driver, T Handle, Hexagon, 3/16; Overall Length Wiha |