DRIVER, LONG T HANDLE, HEXAGON, 5MM; Overall Length:232mm; Hex Tip Size:5mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:5mm; AF Width:5mm; Blade Length:200mm; Screwdriver Type:Hex; Tip / Nozzle Size:5mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1254 |
| Product Name | Driver, Long T Handle, Hexagon, 5Mm; Overall Length Wiha |