DRIVER, T HANDLE, HEXAGON, 1/8; Overall Length:182mm; Hex Tip Size:1/8"; Product Range:-; SVHC:No SVHC (27-Jun-2018); Blade Length:150mm; Imperial AF Size:1/8"; Screwdriver Type:Hex; Tip / Nozzle Size:1/8"; Weight:36g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1257 |
| Product Name | Driver, T Handle, Hexagon, 1/8; Overall Length Wiha |