DRIVER, T HANDLE, HEXAGON, 7/64; Overall Length:182mm; Hex Tip Size:7/64"; Product Range:-; SVHC:No SVHC (27-Jun-2018); Blade Length:150mm; Imperial AF Size:7/64"; Screwdriver Type:Hex; Tip / Nozzle Size:7/64"; Weight:34g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1256 |
| Product Name | Driver, T Handle, Hexagon, 7/64; Overall Length Wiha |