Wiha Quality Tools Pliers 32923

Description
"Standard Pliers Long Nose 8.00"" (203.2mm)"
Request a Quote Datasheet
Description
"Standard Pliers Long Nose 8.00"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 431-1880-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose 8.00"" (203.2mm)"

"Standard Pliers Long Nose 8.00"" (203.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 431-1880-ND
Product Name Pliers
Type Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
PLIER - PT-1150-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 5.75 inch (146 mm)
Jaw Length 0.9844 inch (25 mm)
View Details
Compound Action Long Nose Pliers - DWHT70277 - DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details