INOMIC INSULATED PLIERS W/CUTTER; Plier Style:Long Nose; Overall Length:160mm; Product Range:-; Body Material:Tool Steel Head, Fiber Glass Grip; Handle Colour:Red, Yellow; Jaw Length:6.3mm; Width:5-1/16" RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 32852 | 05R8397 |
| Product Name | Pliers | Inomic Insulated Pliers W/cutter; Plier Style Wiha |