Wiha Quality Tools Pliers 32804

Description
"Standard Pliers Bent Nose Serrated 8.00"" (203.2mm)"
Request a Quote Datasheet
Description
"Standard Pliers Bent Nose Serrated 8.00"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 431-2531-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Bent Nose Serrated 8.00"" (203.2mm)"

"Standard Pliers Bent Nose Serrated 8.00"" (203.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 431-2531-ND
Product Name Pliers
Type Specialty / Other; Bent Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Plier - D301-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
2 suppliers
6530 - Snipe nose pliers with cutter (radio- or telephone pliers) - 65306200 - Stahlwille North America
Specs
Type Miniture / Precision
Length 7.87 inch (200 mm)
Weight 6.28 oz (1.75 N)
View Details