TAPERED CUTTER, FLUSH, 1.2MM, 115MM; Cutter Type:Tapered; Overall Length:115mm; Cut Type:Flush; Cutting Capacity Max:1.2mm; Cutting Edge Hardness:-; Product Range:327 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 89C2988 |
| Product Name | Tapered Cutter, Flush, 1.2Mm, 115Mm; Cutter Type Wiha |