TAPERED CUTTER, FLUSH, 1MM, 115MM; Cutter Type:Tapered; Overall Length:115mm; Cut Type:Flush; Cutting Capacity Max:1mm; Cutting Edge Hardness:-; Product Range:-; Body Material:Hardened & Annealed High-Carbon Tool Steel; Width:9.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 92C2632 |
| Product Name | Tapered Cutter, Flush, 1Mm, 115Mm; Cutter Type Wiha |