Wiha Quality Tools Pliers 32699

Description
Pliers Set Pliers Assorted Assorted
Request a Quote Datasheet
Description
Pliers Set Pliers Assorted Assorted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 431-32699-ND - DigiKey
Thief River Falls, MN, United States
Pliers Set Pliers Assorted Assorted

Pliers Set Pliers Assorted Assorted

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 431-32699-ND
Product Name Pliers
Type Specialty / Other; Assorted
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
Plier - 35-430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details
6” Long Nose Plier - DWHT70799 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 3 inch (76.2 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details