Wiha Quality Tools Pliers 32685

Description
"Retaining Ring Pliers Pointed Nose Smooth 5.50"" (139.7mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Pointed Nose Smooth 5.50"" (139.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 32685-ND - DigiKey
Thief River Falls, MN, United States
Pliers
32685-ND
Pliers 32685-ND
"Retaining Ring Pliers Pointed Nose Smooth 5.50"" (139.7mm)"

"Retaining Ring Pliers Pointed Nose Smooth 5.50"" (139.7mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 32685-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details