Wiha Quality Tools Pliers 32682

Description
"Retaining Ring Pliers Pointed Nose Smooth 5.50"" (139.7mm)"
Request a Quote Datasheet
Description
"Retaining Ring Pliers Pointed Nose Smooth 5.50"" (139.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 32682-ND - DigiKey
Thief River Falls, MN, United States
Pliers
32682-ND
Pliers 32682-ND
"Retaining Ring Pliers Pointed Nose Smooth 5.50"" (139.7mm)"

"Retaining Ring Pliers Pointed Nose Smooth 5.50"" (139.7mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 32682-ND
Product Name Pliers
Type Retaining-Ring; Specialty / Other; Pointed Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - D200028GLW - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.06 inch (205 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
6533 - Mechanics snipe nose pliers - 65337160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 5.19 oz (1.44 N)
View Details