Wiha Quality Tools Pliers 32617

Description
"Standard Pliers Long Nose 6.30"" (160.0mm)"
Request a Quote Datasheet
Description
"Standard Pliers Long Nose 6.30"" (160.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 431-1285-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose 6.30"" (160.0mm)"

"Standard Pliers Long Nose 6.30"" (160.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 431-1285-ND
Product Name Pliers
Type Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - 35-3038 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 8.5 inch (216 mm)
Material High Carbon Steel
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details