Wiha Quality Tools Screw and Nut Drivers 32536

Description
"T15 Torx® Screwdriver 7.52"" (191.0mm)"
Request a Quote Datasheet
Description
"T15 Torx® Screwdriver 7.52"" (191.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 32536-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
32536-ND
Screw and Nut Drivers 32536-ND
"T15 Torx® Screwdriver 7.52"" (191.0mm)"

"T15 Torx® Screwdriver 7.52"" (191.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 32536-ND
Product Name Screw and Nut Drivers
Drive Type Six-Point; Torx®
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 1924376 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details