BIT HOLDER, STUBBY, ESD; Kit Contents:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Size:1/4"; External Width:34mm; Length:57mm; Material:Stainless Steel; Tip / Nozzle Size:1/4"; Tip / Nozzle Style:Hex; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 55R2086 |
| Product Name | Bit Holder, Stubby, Esd; Kit Contents Wiha |