Wiha Quality Tools Screw and Nut Drivers 32402

Description
"#2 Pozidriv® Screwdriver 8.60"" (218.4mm)"
Request a Quote Datasheet
Description
"#2 Pozidriv® Screwdriver 8.60"" (218.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 32402W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
32402W-ND
Screw and Nut Drivers 32402W-ND
"#2 Pozidriv® Screwdriver 8.60"" (218.4mm)"

"#2 Pozidriv® Screwdriver 8.60"" (218.4mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 32402W-ND
Product Name Screw and Nut Drivers
Drive Type Pozidriv®
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 1258 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 8 inch (203 mm)
View Details
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details