TWEEZER, STRAIGHT ROUND, SS, 145MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Round; Overall Length:145mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2805847 | 02AH5020 |
| Product Name | Tweezers | Tweezer, Straight Round, Ss, 145Mm; Tweezer Type Wiha |