TWEEZER, CURVE POINTED, SS, 120MM; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2805843 | 02AH5019 |
| Product Name | Tweezers | Tweezer, Curve Pointed, Ss, 120Mm; Tweezer Type Wiha |