TWEEZER, STRAIGHT POINTED, SS, 110MM; Tweezer Type:ESD, Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:110mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5018 |
| Product Name | Tweezer, Straight Pointed, Ss, 110Mm; Tweezer Type Wiha |