TWEEZER, STRAIGHT POINTED, SS, 130MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 2805833 | 02AH5016 |
| Product Name | Tweezers | Tweezer, Straight Pointed, Ss, 130Mm; Tweezer Type Wiha |