SCREWDRIVER, SLOTTED HEAD, 204MM; Tip Size:3mm; Blade Length:100mm; Overall Length:204mm; Product Range:-; Blade Tip Style:Parallel Slot ; Blade Tip Width:3mm; Length:175mm; Screwdriver Type:Slotted RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1224 |
| Product Name | Screwdriver, Slotted Head, 204Mm; Tip Size Wiha |