SCREWDRIVER, SLOTTED HEAD, 204MM; Tip Size:3.5mm; Blade Length:100mm; Overall Length:204mm; Product Range:-; Blade Tip Style:Flat Slotted; Blade Tip Width:0.13"; Body Material:Steel Blade; Handle Colour:Red, Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 91B7995 |
| Product Name | Screwdriver, Slotted Head, 204Mm; Tip Size Wiha |