Wiha Quality Tools Sockets, Handles 31630

Description
Socket 6 Point Socket Insulated to 1000V 30mm
Request a Quote Datasheet
Description
Socket 6 Point Socket Insulated to 1000V 30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets, Handles - 31630W-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
31630W-ND
Sockets, Handles 31630W-ND
Socket 6 Point Socket Insulated to 1000V 30mm

Socket 6 Point Socket Insulated to 1000V 30mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drive Sockets and Adapters
Product Number 31630W-ND
Product Name Sockets, Handles
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Metric Size 30 mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details