Wiha Quality Tools Sockets, Handles 31620

Description
Socket 6 Point Socket Insulated to 1000V 20mm
Request a Quote Datasheet
Description
Socket 6 Point Socket Insulated to 1000V 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets, Handles - 31620-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
31620-ND
Sockets, Handles 31620-ND
Socket 6 Point Socket Insulated to 1000V 20mm

Socket 6 Point Socket Insulated to 1000V 20mm

Buy Now Datasheet
Socket Handles - 31620 - ODG (Origin Data Global)
Shenzhen, China
Socket Handles
31620
Socket Handles 31620
SOCKET 6 POINT 20MM

SOCKET 6 POINT 20MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 31620-ND 31620
Product Name Sockets, Handles Socket Handles
Product Type Socket Set (Sockets Only); Socket Individual Socket
SAE or Metric SAE Only
Metric Size 20 mm
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Impact Sockets - 1370930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 12-630 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details