Wiha Quality Tools Sockets, Handles 31516

Description
Socket 12 Point Socket Insulated to 1000V 16mm
Request a Quote Datasheet
Description
Socket 12 Point Socket Insulated to 1000V 16mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets, Handles - 31516W-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
31516W-ND
Sockets, Handles 31516W-ND
Socket 12 Point Socket Insulated to 1000V 16mm

Socket 12 Point Socket Insulated to 1000V 16mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drive Sockets and Adapters
Product Number 31516W-ND
Product Name Sockets, Handles
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Metric Size 16 mm
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Drive Socket - 49-66-4427 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5625 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details