Wiha Quality Tools Sockets, Handles 31515

Description
Socket 12 Point Socket Insulated to 1000V 15mm
Request a Quote Datasheet
Description
Socket 12 Point Socket Insulated to 1000V 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets, Handles - 31515W-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
31515W-ND
Sockets, Handles 31515W-ND
Socket 12 Point Socket Insulated to 1000V 15mm

Socket 12 Point Socket Insulated to 1000V 15mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drive Sockets and Adapters
Product Number 31515W-ND
Product Name Sockets, Handles
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Metric Size 15 mm
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details