Wiha Quality Tools Sockets, Handles 31331

Description
Socket 6 Point Socket Insulated to 1000V 10mm
Request a Quote Datasheet
Description
Socket 6 Point Socket Insulated to 1000V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets, Handles - 31331W-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
31331W-ND
Sockets, Handles 31331W-ND
Socket 6 Point Socket Insulated to 1000V 10mm

Socket 6 Point Socket Insulated to 1000V 10mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drive Sockets and Adapters
Product Number 31331W-ND
Product Name Sockets, Handles
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Metric Size 10 mm
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Drive Socket - 49-66-4465 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details