SCREWDRIVER, POZI NO.0; Overall Length:164mm; Blade Length:60mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Pozidriv No.0; Length:164mm; Screwdriver Type:Pozidriv; Tip / Nozzle Size:PZ0; Tip / Nozzle Style RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1197 |
| Product Name | Screwdriver, Pozi No.0; Overall Length Wiha |