SCREWDRIVER, ESD, PH0 X 60MM; Blade Length:60mm; Overall Length:164mm; Phillips Tip Size:#0; SVHC:No SVHC (16-Dec-2013); Handle Colour:Black / Yellow; Handle Size:23; Handle Type:Ergonomic; Length:164mm; Screwdriver Type:Phillips; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 56P5471 |
| Product Name | Screwdriver, Esd, Ph0 X 60Mm; Blade Length Wiha |