Manufacturer: Wiha
Win Source Part Number: 906533-31142
Series: SoftFinish®
Features: #1 Phillips Screwdriver 7.50" (190.5mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8205.40.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906533-31142 |
| Product Name | Unclassified - 31142 |