Wiha Quality Tools Screw and Nut Drivers 31135

Description
"#1 Phillips Screwdriver 2.95"" (75.0mm)"
Request a Quote Datasheet
Description
"#1 Phillips Screwdriver 2.95"" (75.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 431-1263-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
431-1263-ND
Screw and Nut Drivers 431-1263-ND
"#1 Phillips Screwdriver 2.95"" (75.0mm)"

"#1 Phillips Screwdriver 2.95"" (75.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
31135
Screwdrivers, Nut Drivers & Socket Drivers 31135
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Phillips Stubby Driver #1

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Phillips Stubby Driver #1

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 431-1263-ND 31135
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details