SCREWDRIVER, PHILLIPS NO.2X200MM; Phillips Tip Size:#2; Blade Length:200mm; Overall Length:318mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Phillips No 2; Length:300mm; Screwdriver Type:Phillips; Tip / Nozzle Size:PH2;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2411 |
| Product Name | Screwdriver, Phillips No.2X200Mm; Phillips Tip Size Wiha |