SCREWDRIVER, PHILLIPS NO.2X100MM; Phillips Tip Size:#2; Blade Length:100mm; Overall Length:218mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Phillips No 2; Length:200mm; Screwdriver Type:Phillips; Tip / Nozzle Size:PH2;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59M5318 |
| Product Name | Screwdriver, Phillips No.2X100Mm; Phillips Tip Size Wiha |