SCREWDRIVER, PHILLIPS NO.1X200MM; Phillips Tip Size:#1; Blade Length:200mm; Overall Length:311mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Phillips No 1; Length:290mm; Screwdriver Type:Phillips; Tip / Nozzle Size:PH1;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2410 |
| Product Name | Screwdriver, Phillips No.1X200Mm; Phillips Tip Size Wiha |