SCREWDRIVER, PHILLIPS NO.1X80MM; Phillips Tip Size:#1; Blade Length:80mm; Overall Length:191mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Phillips No 1; Length:170mm; Screwdriver Type:Phillips; Tip / Nozzle Size:PH1; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2409 |
| Product Name | Screwdriver, Phillips No.1X80Mm; Phillips Tip Size Wiha |