SCREWDRIVER, PHILLIPS NO.0X60MM; Phillips Tip Size:#0; Blade Length:60mm; Overall Length:164mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Phillips No 0; Length:135mm; Screwdriver Type:Phillips; Tip / Nozzle Size:PH0; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2408 |
| Product Name | Screwdriver, Phillips No.0X60Mm; Phillips Tip Size Wiha |