SOFT GRIP INDUSTRIAL CABLE CUTTER; Cutter Type:-; Overall Length:6.3"; Cut Type:-; Cutting Capacity Max:16mm; Cutting Edge Hardness:-; Product Range:-; For Use With:Copper / Aluminium Multi Strand Cables; Handle Colour:Black, Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 27T6990 |
| Product Name | Soft Grip Industrial Cable Cutter; Cutter Type Wiha |