Wiha Quality Tools Wrenches 30411

Description
Combination Wrench 11mm Length
Request a Quote Datasheet
Description
Combination Wrench 11mm Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 431-30411-ND - DigiKey
Thief River Falls, MN, United States
Combination Wrench 11mm Length

Combination Wrench 11mm Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 431-30411-ND
Product Name Wrenches
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details