Wiha Quality Tools Wrenches 30407

Description
Combination Wrench 7mm Length
Request a Quote Datasheet
Description
Combination Wrench 7mm Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 431-30407-ND - DigiKey
Thief River Falls, MN, United States
Combination Wrench 7mm Length

Combination Wrench 7mm Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 431-30407-ND
Product Name Wrenches
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details