Wiha Quality Tools Wrenches 30391

Description
Wrench Set Wrench 8mm ~ 19mm Assorted Length
Request a Quote Datasheet
Description
Wrench Set Wrench 8mm ~ 19mm Assorted Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 431-30391-ND - DigiKey
Thief River Falls, MN, United States
Wrench Set Wrench 8mm ~ 19mm Assorted Length

Wrench Set Wrench 8mm ~ 19mm Assorted Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 431-30391-ND
Product Name Wrenches
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details