The Wiha Screwdriver, Hexagon, 8mm, features an overall length of 218mm and is part of the SoftFinish series. This screwdriver is designed for precision and comfort, making it suitable for various applications. It is manufactured according to IEC 60900 standards, ensuring safety for use in electrical work. The product is RoHS compliant and does not contain any substances of very high concern (SVHC) as of January 15, 2019. This screwdriver is a reliable choice for engineers seeking a durable and effective tool for hexagon screws.
SCREWDRIVER, HEXAGON, 8MM, 218MM; Overall Length:218mm; Hex Tip Size:8mm; Product Range:SoftFinish Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5010 |
| Product Name | Screwdriver, Hexagon, 8Mm, 218Mm; Overall Length Wiha |