Wiha Quality Tools Wrenches 30331

Description
"Combination, Ratcheting Wrench 9/16"" 7.48"" (190.0mm) Length"
Request a Quote Datasheet
Description
"Combination, Ratcheting Wrench 9/16"" 7.48"" (190.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 431-30331-ND - DigiKey
Thief River Falls, MN, United States
"Combination, Ratcheting Wrench 9/16"" 7.48"" (190.0mm) Length"

"Combination, Ratcheting Wrench 9/16"" 7.48"" (190.0mm) Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 431-30331-ND
Product Name Wrenches
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details