Wiha Quality Tools Screwdrivers, Nut Drivers & Socket Drivers 30257

Description
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Screwdriver 4.5mm
Description
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Screwdriver 4.5mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
30257
Screwdrivers, Nut Drivers & Socket Drivers 30257
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Screwdriver 4.5mm

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Screwdriver 4.5mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool)
Product Number 30257
Product Name Screwdrivers, Nut Drivers & Socket Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
FG-125i IFR Preset Torque Screwdriver with Gold Label - 076669 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Screwdriver Bits - 493983 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 0.9843 inch (25 mm)
View Details