Wiha Quality Tools Screw and Nut Drivers 30254

Description
4mm Slotted Screwdriver
Request a Quote Datasheet
Description
4mm Slotted Screwdriver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 431-2251-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
431-2251-ND
Screw and Nut Drivers 431-2251-ND
4mm Slotted Screwdriver

4mm Slotted Screwdriver

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 431-2251-ND
Product Name Screw and Nut Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 2354 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Size 3 inch (76.2 mm)
View Details