Wiha Quality Tools Screw and Nut Drivers 30219

Description
"0.8mm x 4.5mm Slotted Screwdriver 10.28"" (261.0mm)"
Request a Quote Datasheet
Description
"0.8mm x 4.5mm Slotted Screwdriver 10.28"" (261.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 30219-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
30219-ND
Screw and Nut Drivers 30219-ND
"0.8mm x 4.5mm Slotted Screwdriver 10.28"" (261.0mm)"

"0.8mm x 4.5mm Slotted Screwdriver 10.28"" (261.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
30219
Screwdrivers, Nut Drivers & Socket Drivers 30219
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Driver 4.5x150mm

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Slotted Driver 4.5x150mm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 30219-ND 30219
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
13 Piece Slotted Set - SCD13 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Drive Type Slotted
View Details
Screwdriver - 35003 - Minerallac Company
Minerallac Company
Specs
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details