Wiha Quality Tools Screw and Nut Drivers 30205

Description
"0.5mm x 3mm Slotted Screwdriver 8.03"" (204.0mm)"
Request a Quote Datasheet
Description
"0.5mm x 3mm Slotted Screwdriver 8.03"" (204.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 431-1308-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
431-1308-ND
Screw and Nut Drivers 431-1308-ND
"0.5mm x 3mm Slotted Screwdriver 8.03"" (204.0mm)"

"0.5mm x 3mm Slotted Screwdriver 8.03"" (204.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
30205
Screwdrivers, Nut Drivers & Socket Drivers 30205
Screwdrivers, Nut Drivers & Socket Drivers SOFTFINISH SCREWDRIV 3.0MM

Screwdrivers, Nut Drivers & Socket Drivers SOFTFINISH SCREWDRIV 3.0MM

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 431-1308-ND 30205
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details