SCREWDRIVER, SLOT, 5.5MM; Tip Size:5.5mm; Blade Length:125mm; Overall Length:236mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:261mm; Screwdriver Type:Slotted; Tip / Nozzle Size:5.5mm; Tip / Nozzle Style:Flared Slot; Tip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1043 |
| Product Name | Screwdriver, Slot, 5.5Mm; Tip Size Wiha |