SCREWDRIVER, SLOT, 4MM; Tip Size:4mm; Blade Length:100mm; Overall Length:211mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:261mm; Screwdriver Type:Slotted; Tip / Nozzle Size:4mm; Tip / Nozzle Style:Flared Slot; Tip Size A x RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1042 |
| Product Name | Screwdriver, Slot, 4Mm; Tip Size Wiha |